STMicroelectronics RF/IF and RFID - RF Receivers STA8089FGA

Description
Win Source Part Number: 1235896-STA8089FGA Category: RF/IF and RFID>RF Receivers Series: Automotive, AEC-Q100 Package: Tray Applications: General Purpose Standard Package: 1,560 Mounting: SMD (SMT) Frequency: 1.561GHz, 1.575GHz, 1.601GHz Memory Size: 256kB SRAM, 512kB ROM Data Interface: I2C, SPI, UART Sensitivity: -162dBm Data Rate (Max): 12Mbps Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.08V ~ 1.32V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-VFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA8089
Request a Quote Datasheet
Description
Win Source Part Number: 1235896-STA8089FGA Category: RF/IF and RFID>RF Receivers Series: Automotive, AEC-Q100 Package: Tray Applications: General Purpose Standard Package: 1,560 Mounting: SMD (SMT) Frequency: 1.561GHz, 1.575GHz, 1.601GHz Memory Size: 256kB SRAM, 512kB ROM Data Interface: I2C, SPI, UART Sensitivity: -162dBm Data Rate (Max): 12Mbps Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.08V ~ 1.32V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-VFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA8089
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receivers - 1235896-STA8089FGA - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1235896-STA8089FGA
RF/IF and RFID - RF Receivers 1235896-STA8089FGA
Win Source Part Number: 1235896-STA8089FGA Category: RF/IF and RFID>RF Receivers Series: Automotive, AEC-Q100 Package: Tray Applications: General Purpose Standard Package: 1,560 Mounting: SMD (SMT) Frequency: 1.561GHz, 1.575GHz, 1.601GHz Memory Size: 256kB SRAM, 512kB ROM Data Interface: I2C, SPI, UART Sensitivity: -162dBm Data Rate (Max): 12Mbps Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.08V ~ 1.32V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-VFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA8089

Win Source Part Number: 1235896-STA8089FGA
Category: RF/IF and RFID>RF Receivers
Series: Automotive, AEC-Q100
Package: Tray
Applications: General Purpose
Standard Package: 1,560
Mounting: SMD (SMT)
Frequency: 1.561GHz, 1.575GHz, 1.601GHz
Memory Size: 256kB SRAM, 512kB ROM
Data Interface: I2C, SPI, UART
Sensitivity: -162dBm
Data Rate (Max): 12Mbps
Modulation or Protocol: BeiDou, Galileo, GLONASS, GNSS, GPS
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 1.08V ~ 1.32V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-VFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STA8089

Buy Now Datasheet
Singapore, Singapore
Automotive 1575.42MHz 1.32V 1.89V Rf Receiver
870-STA8089FGA
Automotive 1575.42MHz 1.32V 1.89V Rf Receiver 870-STA8089FGA
GPS Receiver 1575.42MHz 1.32V/1.89V/3.6V Automotive 56-Pin VFQFPN EP Tray Product overview: STA8089FGA from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1575.42MHz, 1.32V, 1.89V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive, 1575.42MHz, 1.32V, 1.89V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8089FGA can be used for catalog matching and distributor lookup.

GPS Receiver 1575.42MHz 1.32V/1.89V/3.6V Automotive 56-Pin VFQFPN EP Tray Product overview: STA8089FGA from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1575.42MHz, 1.32V, 1.89V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive, 1575.42MHz, 1.32V, 1.89V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8089FGA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - STA8089FGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA8089FGA
RF Receivers STA8089FGA
Automotive, AEC-Q100 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)

Automotive, AEC-Q100 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 1235896-STA8089FGA 870-STA8089FGA STA8089FGA
Product Name RF/IF and RFID - RF Receivers Automotive 1575.42MHz 1.32V 1.89V Rf Receiver RF Receivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 56-VFQFN Exposed Pad
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -162 dBm -162 dBm
Operating Frequency 1561 to 1601 MHz 1561 to 1601 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-900-HP3-SPS - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 18-SMD Module
Features RoHS
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
View Details
RTM Series Monopulse Receiver - RTM-3010 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 30 MHz
RF Connectors SMA
View Details
WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details