GPS Receiver 1.32V/1.89V/3.6V Automotive 56-Pin VFQFPN EP T/R Product overview: STA8088TGATR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.32V, 1.89V, 3.6V. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, Automotive, 1.32V, 1.89V, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8088TGATR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 935220-STA8088TGATR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series RF Receiver Galileo, GLONASS, GNSS, GPS - -162dBm 12Mbps - 56-VFQFPN (7x7)
Package: Reel - TR
Package: 56-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: STA8088
Categories: RF/IF and RFID
Case / Package: 56-VFQFPN (7x7)
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
REACH Status: REACH Unaffected
Automotive, AEC-Q100 RF Receiver Galileo, GLONASS, GNSS, GPS -162dBm 12Mbps 56-VFQFPN (7x7)
ADD INFOTAINMENT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-STA8088TGATR | 935220-STA8088TGATR | STA8088TGATR | STA8088TGATR |
| Product Name | Automotive 1.32V 1.89V 3.6V Rf Receiver | RF Receivers - STA8088TGATR | RF Receivers | RF and Wireless - RF Receivers |
| Features | RoHS | RoHS | ||
| Package Type | Surface Mount; Surface Mount | Surface Mount; 56-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |