STMicroelectronics, Inc. RF Receivers STA8088EXGATR

Description
Automotive, AEC-Q100 RF Receiver Galileo, GPS 1.575GHz -162dBm 169-TFBGA (9x9)
Request a Quote Datasheet
Description
Automotive, AEC-Q100 RF Receiver Galileo, GPS 1.575GHz -162dBm 169-TFBGA (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - STA8088EXGATR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
STA8088EXGATR-ND
RF Receivers STA8088EXGATR-ND
Automotive, AEC-Q100 RF Receiver Galileo, GPS 1.575GHz -162dBm 169-TFBGA (9x9)

Automotive, AEC-Q100 RF Receiver Galileo, GPS 1.575GHz -162dBm 169-TFBGA (9x9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number STA8088EXGATR-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Interface USB
Operating Frequency 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYW20733A3KFB1GTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3V
View Details
RF Receivers - SI4741-C10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details
GPS Antennas - 8968314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details