STMicroelectronics RF Receivers STA8088CFGTR

Description
RF RX GALILEO/GLONASS 77WLCSP
Description
RF RX GALILEO/GLONASS 77WLCSP

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - STA8088CFGTR - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
STA8088CFGTR
RF Receivers STA8088CFGTR
RF RX GALILEO/GLONASS 77WLCSP

RF RX GALILEO/GLONASS 77WLCSP

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number STA8088CFGTR
Product Name RF Receivers
Supply Voltage Other; 1.8V ~ 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-CAAA-B-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
RF Receivers - 863-SI4708-C-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 21.1 mA
View Details