STMicroelectronics RF/IF and RFID - RF Receivers STA8088CFGTR

Description
Win Source Part Number: 1235918-STA8088CFGTR Category: RF/IF and RFID>RF Receivers Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Memory Size: 256kB SRAM Data Interface: I2C, UART, USB Sensitivity: -162dBm Data Rate (Max): 12Mbps Modulation or Protocol: Galileo, GLONASS, GPS Voltage - Supply: 1.8V ~ 3.3V Package / Case: 77-UFBGA, WLCSP Supplier Device Package: 77-WLCSP (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 7A994 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8526.91.0020 Mfr: STMicroelectronics Base Product Number: STA8088
Request a Quote
Description
Win Source Part Number: 1235918-STA8088CFGTR Category: RF/IF and RFID>RF Receivers Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Memory Size: 256kB SRAM Data Interface: I2C, UART, USB Sensitivity: -162dBm Data Rate (Max): 12Mbps Modulation or Protocol: Galileo, GLONASS, GPS Voltage - Supply: 1.8V ~ 3.3V Package / Case: 77-UFBGA, WLCSP Supplier Device Package: 77-WLCSP (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 7A994 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8526.91.0020 Mfr: STMicroelectronics Base Product Number: STA8088
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receivers - 1235918-STA8088CFGTR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1235918-STA8088CFGTR
RF/IF and RFID - RF Receivers 1235918-STA8088CFGTR
Win Source Part Number: 1235918-STA8088CFGTR Category: RF/IF and RFID>RF Receivers Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Memory Size: 256kB SRAM Data Interface: I2C, UART, USB Sensitivity: -162dBm Data Rate (Max): 12Mbps Modulation or Protocol: Galileo, GLONASS, GPS Voltage - Supply: 1.8V ~ 3.3V Package / Case: 77-UFBGA, WLCSP Supplier Device Package: 77-WLCSP (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 7A994 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8526.91.0020 Mfr: STMicroelectronics Base Product Number: STA8088

Win Source Part Number: 1235918-STA8088CFGTR
Category: RF/IF and RFID>RF Receivers
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Memory Size: 256kB SRAM
Data Interface: I2C, UART, USB
Sensitivity: -162dBm
Data Rate (Max): 12Mbps
Modulation or Protocol: Galileo, GLONASS, GPS
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 77-UFBGA, WLCSP
Supplier Device Package: 77-WLCSP (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 7A994
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8526.91.0020
Mfr: STMicroelectronics
Base Product Number: STA8088

Buy Now
Rf Receiver - 870-STA8088CFGTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Receiver
870-STA8088CFGTR
Rf Receiver 870-STA8088CFGTR
GPS MICRO CONTROLLER Product overview: STA8088CFGTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8088CFGTR can be used for catalog matching and distributor lookup.

GPS MICRO CONTROLLER Product overview: STA8088CFGTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA8088CFGTR can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - STA8088CFGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA8088CFGTR
RF Receivers STA8088CFGTR
- RF Receiver Galileo, GLONASS, GPS -162dBm 12Mbps 77-WLCSP (4x4)

- RF Receiver Galileo, GLONASS, GPS -162dBm 12Mbps 77-WLCSP (4x4)

Buy Now
RF and Wireless - RF Receivers - STA8088CFGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
STA8088CFGTR
RF and Wireless - RF Receivers STA8088CFGTR
RF RX GALILEO/GLONASS 77WLCSP

RF RX GALILEO/GLONASS 77WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 1235918-STA8088CFGTR 870-STA8088CFGTR STA8088CFGTR STA8088CFGTR
Product Name RF/IF and RFID - RF Receivers Rf Receiver RF Receivers RF and Wireless - RF Receivers
Package Type Surface Mount; SMD (SMT) Tape and Reel Surface Mount; 77-UFBGA, WLCSP Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -162 dBm -162 dBm -162 dBm
Unlock Full Specs
to access all available technical data