Broadcom Inc. Interface - Interface - Drivers, Receivers, Transceivers - BCM84881B0KFSBG BCM84881B0KFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 913075-BCM84881B0KFS BG Package: Tray Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 913075-BCM84881B0KFS BG Package: Tray Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BCM84881B0KFSBG - 913075-BCM84881B0KFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM84881B0KFSBG
913075-BCM84881B0KFSBG
Interface - Interface - Drivers, Receivers, Transceivers - BCM84881B0KFSBG 913075-BCM84881B0KFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 913075-BCM84881B0KFS BG Package: Tray Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 913075-BCM84881B0KFSBG
Package: Tray
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)

Buy Now
Drivers, Receivers, Transceivers - BCM84881B0KFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
BCM84881B0KFSBG
Drivers, Receivers, Transceivers BCM84881B0KFSBG
IC TRANSCEIVER PHY

IC TRANSCEIVER PHY

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 913075-BCM84881B0KFSBG BCM84881B0KFSBG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BCM84881B0KFSBG Drivers, Receivers, Transceivers
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details