STMicroelectronics RF/IF and RFID - RF Front End (LNA + PA) STA5630ATR

Description
Win Source Part Number: 1096681-STA5630ATR Category: RF/IF and RFID>RF Front End (LNA + PA) Features: 1.8V Supply Voltage Package: Tape & Reel (TR) Standard Package: 3,000 Frequency: 1.575GHz ~ 4.092GHz RF Type: GPS Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Fake Threat In the Open Market: 83 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA5630
Request a Quote Datasheet
Description
Win Source Part Number: 1096681-STA5630ATR Category: RF/IF and RFID>RF Front End (LNA + PA) Features: 1.8V Supply Voltage Package: Tape & Reel (TR) Standard Package: 3,000 Frequency: 1.575GHz ~ 4.092GHz RF Type: GPS Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Fake Threat In the Open Market: 83 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA5630
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Front End (LNA + PA) - 1096681-STA5630ATR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Front End (LNA + PA)
1096681-STA5630ATR
RF/IF and RFID - RF Front End (LNA + PA) 1096681-STA5630ATR
Win Source Part Number: 1096681-STA5630ATR Category: RF/IF and RFID>RF Front End (LNA + PA) Features: 1.8V Supply Voltage Package: Tape & Reel (TR) Standard Package: 3,000 Frequency: 1.575GHz ~ 4.092GHz RF Type: GPS Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Fake Threat In the Open Market: 83 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: STA5630

Win Source Part Number: 1096681-STA5630ATR
Category: RF/IF and RFID>RF Front End (LNA + PA)
Features: 1.8V Supply Voltage
Package: Tape & Reel (TR)
Standard Package: 3,000
Frequency: 1.575GHz ~ 4.092GHz
RF Type: GPS
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Fake Threat In the Open Market: 83 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STA5630

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1096681-STA5630ATR
Product Name RF/IF and RFID - RF Front End (LNA + PA)
Frequency 1.58E9 to 4.09E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-905 4312RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details