STMicroelectronics RF Receivers - STA5620TR STA5620TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066262-STA5620TR Packaging: Reel - TR Data Interface: PCB, Surface Mount Modulation or Protocol: GPS Current - Receiving: 19mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VFQFPN (5x5) Supply Voltage - Operating: 2.5 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066262-STA5620TR Packaging: Reel - TR Data Interface: PCB, Surface Mount Modulation or Protocol: GPS Current - Receiving: 19mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VFQFPN (5x5) Supply Voltage - Operating: 2.5 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - STA5620TR - 066262-STA5620TR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - STA5620TR
066262-STA5620TR
RF Receivers - STA5620TR 066262-STA5620TR
Manufacturer: STMicroelectronics Win Source Part Number: 066262-STA5620TR Packaging: Reel - TR Data Interface: PCB, Surface Mount Modulation or Protocol: GPS Current - Receiving: 19mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VFQFPN (5x5) Supply Voltage - Operating: 2.5 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 066262-STA5620TR
Packaging: Reel - TR
Data Interface: PCB, Surface Mount
Modulation or Protocol: GPS
Current - Receiving: 19mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VFQFPN (5x5)
Supply Voltage - Operating: 2.5 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Rf Receiver
870-STA5620TR
Rf Receiver 870-STA5620TR
SPECIALTY TELECOM CIRCUIT, QCC32, 5 X 5 MM, 1 MM HEIGHT, ROHS COMPLIANT, VFQFP-32 Product overview: STA5620TR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA5620TR can be used for catalog matching and distributor lookup.

SPECIALTY TELECOM CIRCUIT, QCC32, 5 X 5 MM, 1 MM HEIGHT, ROHS COMPLIANT, VFQFP-32 Product overview: STA5620TR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA5620TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Receivers - STA5620TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
STA5620TR
RF and Wireless - RF Receivers STA5620TR
RF RECEIVER GPS 32VFQFPN

RF RECEIVER GPS 32VFQFPN

Supplier's Site
RF Receivers - STA5620TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA5620TR
RF Receivers STA5620TR
- RF Receiver GPS PCB, Surface Mount 32-QFN (5x5)

- RF Receiver GPS PCB, Surface Mount 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 066262-STA5620TR 870-STA5620TR STA5620TR STA5620TR
Product Name RF Receivers - STA5620TR Rf Receiver RF and Wireless - RF Receivers RF Receivers
Package Type 32-VFQFPN (5x5) Tape and Reel Surface Mount; Surface Mount Surface Mount; 32-VFQFN Exposed Pad
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 2.5 to 3.3 volts 3.3 to 2.5 volts 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx EN868-2W-s-RS232 - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
Video Receiver - EVRC-09E2D-00 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface Telemetry Receivers
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details