STMicroelectronics, Inc. RF Receivers STA5620TR

Description
- RF Receiver GPS PCB, Surface Mount 32-QFN (5x5)
Request a Quote Datasheet
Description
- RF Receiver GPS PCB, Surface Mount 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - STA5620TR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
STA5620TR-ND
RF Receivers STA5620TR-ND
- RF Receiver GPS PCB, Surface Mount 32-QFN (5x5)

- RF Receiver GPS PCB, Surface Mount 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number STA5620TR-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Bias Current 19 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51824-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - 863-SI47957A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details