STMicroelectronics Rf Receiver STA5620CTR

Description
RF Wireless Misc Fully Integrated RF Front-end GPS Product overview: STA5620CTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA5620CTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Wireless Misc Fully Integrated RF Front-end GPS Product overview: STA5620CTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA5620CTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Rf Receiver
870-STA5620CTR
Rf Receiver 870-STA5620CTR
RF Wireless Misc Fully Integrated RF Front-end GPS Product overview: STA5620CTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA5620CTR can be used for catalog matching and distributor lookup.

RF Wireless Misc Fully Integrated RF Front-end GPS Product overview: STA5620CTR from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-STA5620CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF/IF and RFID - RF Receivers - 1096680-STA5620CTR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1096680-STA5620CTR
RF/IF and RFID - RF Receivers 1096680-STA5620CTR
Win Source Part Number: 1096680-STA5620CTR Category: RF/IF and RFID>RF Receivers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Data Interface: PCB, Surface Mount Modulation or Protocol: GPS Current - Receiving: 19mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 2.5V ~ 3.3V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: 7A994 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STA562

Win Source Part Number: 1096680-STA5620CTR
Category: RF/IF and RFID>RF Receivers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Data Interface: PCB, Surface Mount
Modulation or Protocol: GPS
Current - Receiving: 19mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 2.5V ~ 3.3V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 7A994
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STA562

Buy Now Datasheet
RF and Wireless - RF Receivers - STA5620CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
STA5620CTR
RF and Wireless - RF Receivers STA5620CTR
IC RF FRONT END RECEIVER 32VFQFP

IC RF FRONT END RECEIVER 32VFQFP

Supplier's Site
RF Receivers - STA5620CTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
STA5620CTR
RF Receivers STA5620CTR
- RF Receiver GPS PCB, Surface Mount 32-VFQFPN (5x5)

- RF Receiver GPS PCB, Surface Mount 32-VFQFPN (5x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-STA5620CTR 1096680-STA5620CTR STA5620CTR STA5620CTR
Product Name Rf Receiver RF/IF and RFID - RF Receivers RF and Wireless - RF Receivers RF Receivers
Package Type Tape and Reel Surface Mount; SMD (SMT) Surface Mount; Surface Mount Surface Mount; 32-VFQFN Exposed Pad
Features RoHS RoHS
Supply Current 19 mA
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - AMIS30600LINI1G - 860958-AMIS30600LINI1G - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
Wireless Receiver - RF RxT SW915-NET - steute
Specs
Operating Temperature 0.0 to 55.0 C (32.0 to 131.0 F)
Operating Frequency 915 MHz
View Details
Digital Receiver - EDR-09E2A-20 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface TTL / RSS
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details