STMicroelectronics, Inc. RF Receivers STA5620C

Description
IC RF FRONT END RECEIVER 32VFQFP
Request a Quote Datasheet
Description
IC RF FRONT END RECEIVER 32VFQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - STA5620C-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
STA5620C-ND
RF Receivers STA5620C-ND
IC RF FRONT END RECEIVER 32VFQFP

IC RF FRONT END RECEIVER 32VFQFP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number STA5620C-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Bias Current 19 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33120WSRCT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF and Wireless - RFID Reader Modules - RI-STU-MB6A-02 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 92mm x 82mm x 59mm, RS422/485
View Details
Telecom - SI3210-E-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details
Butler Matrix KBM9010180 - KBM9010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details