STMicroelectronics Integrated Circuits(ICs) STA540SAN

Description
Manufacturer: STMicroelectronics Win Source Part Number: 042906-STA540SAN Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Audio Packaging: Tube Type: Class AB Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Features: Depop Short-Circuit and Thermal Protection Package: Clipwatt-15 (Vertical Bent and Staggered Leads) Manufacturer Device Package: * Standard Package: 25 Output Type: 2-Channel (Stereo) or 4-Channel (Quad) Operating Supply Voltage: 8 V ~ 22 V Max Output Power x Channels @ Load: 15W x 2 @ 8 Ohm Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 042906-STA540SAN Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Audio Packaging: Tube Type: Class AB Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Features: Depop Short-Circuit and Thermal Protection Package: Clipwatt-15 (Vertical Bent and Staggered Leads) Manufacturer Device Package: * Standard Package: 25 Output Type: 2-Channel (Stereo) or 4-Channel (Quad) Operating Supply Voltage: 8 V ~ 22 V Max Output Power x Channels @ Load: 15W x 2 @ 8 Ohm Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 042906-STA540SAN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
042906-STA540SAN
Integrated Circuits(ICs) 042906-STA540SAN
Manufacturer: STMicroelectronics Win Source Part Number: 042906-STA540SAN Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Audio Packaging: Tube Type: Class AB Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Features: Depop Short-Circuit and Thermal Protection Package: Clipwatt-15 (Vertical Bent and Staggered Leads) Manufacturer Device Package: * Standard Package: 25 Output Type: 2-Channel (Stereo) or 4-Channel (Quad) Operating Supply Voltage: 8 V ~ 22 V Max Output Power x Channels @ Load: 15W x 2 @ 8 Ohm Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 042906-STA540SAN
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Audio
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Depop Short-Circuit and Thermal Protection
Package: Clipwatt-15 (Vertical Bent and Staggered Leads)
Manufacturer Device Package: *
Standard Package: 25
Output Type: 2-Channel (Stereo) or 4-Channel (Quad)
Operating Supply Voltage: 8 V ~ 22 V
Max Output Power x Channels @ Load: 15W x 2 @ 8 Ohm
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 042906-STA540SAN
Product Name Integrated Circuits(ICs)
Supply Voltage Other; 8 V ~ 22 V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-458 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 9196620 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 62 v
Package Type To-252
View Details