STMicroelectronics Linear - Linear - Amplifiers - Audio - STA51813TR STA51813TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031054-STA51813TR Packaging: Reel - TR Type: Class D Features: Digital Inputs, Short-Circuit and Thermal Protection, Standby Mounting: SMD (SMT) Output Type: 4-Channel (Quad) Max Output Power x Channels @ Load: 70W x 1 @ 8 Ohm; 24W x 4 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 90°C (TA) Case / Package: PowerSSO-36 Dimension: PowerSSO-36 Exposed Bottom Pad Supply Voltage - Operating: 10 V to 36 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031054-STA51813TR Packaging: Reel - TR Type: Class D Features: Digital Inputs, Short-Circuit and Thermal Protection, Standby Mounting: SMD (SMT) Output Type: 4-Channel (Quad) Max Output Power x Channels @ Load: 70W x 1 @ 8 Ohm; 24W x 4 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 90°C (TA) Case / Package: PowerSSO-36 Dimension: PowerSSO-36 Exposed Bottom Pad Supply Voltage - Operating: 10 V to 36 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - STA51813TR - 031054-STA51813TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - STA51813TR
031054-STA51813TR
Linear - Linear - Amplifiers - Audio - STA51813TR 031054-STA51813TR
Manufacturer: STMicroelectronics Win Source Part Number: 031054-STA51813TR Packaging: Reel - TR Type: Class D Features: Digital Inputs, Short-Circuit and Thermal Protection, Standby Mounting: SMD (SMT) Output Type: 4-Channel (Quad) Max Output Power x Channels @ Load: 70W x 1 @ 8 Ohm; 24W x 4 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 90°C (TA) Case / Package: PowerSSO-36 Dimension: PowerSSO-36 Exposed Bottom Pad Supply Voltage - Operating: 10 V to 36 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031054-STA51813TR
Packaging: Reel - TR
Type: Class D
Features: Digital Inputs, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 70W x 1 @ 8 Ohm; 24W x 4 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 90°C (TA)
Case / Package: PowerSSO-36
Dimension: PowerSSO-36 Exposed Bottom Pad
Supply Voltage - Operating: 10 V to 36 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 031054-STA51813TR
Product Name Linear - Linear - Amplifiers - Audio - STA51813TR
Supply Voltage Other; 10 V ~ 36 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4216TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-3000 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details