STMicroelectronics Audio Special Purpose - STA381BWTR STA381BWTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031052-STA381BWTR Packaging: Reel - TR Specifications: Full Flexible Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-VQFN (7x7) Purpose: Fully Integrated Processor Supply Voltage - Operating: 4.5 V to 26 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031052-STA381BWTR Packaging: Reel - TR Specifications: Full Flexible Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-VQFN (7x7) Purpose: Fully Integrated Processor Supply Voltage - Operating: 4.5 V to 26 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - STA381BWTR - 031052-STA381BWTR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - STA381BWTR
031052-STA381BWTR
Audio Special Purpose - STA381BWTR 031052-STA381BWTR
Manufacturer: STMicroelectronics Win Source Part Number: 031052-STA381BWTR Packaging: Reel - TR Specifications: Full Flexible Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-VQFN (7x7) Purpose: Fully Integrated Processor Supply Voltage - Operating: 4.5 V to 26 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031052-STA381BWTR
Packaging: Reel - TR
Specifications: Full Flexible Amplification
Applications: Pre-Amplifier
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-VQFN (7x7)
Purpose: Fully Integrated Processor
Supply Voltage - Operating: 4.5 V to 26 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 031052-STA381BWTR
Product Name Audio Special Purpose - STA381BWTR
Supply Voltage Other; 4.5 V ~ 26 V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Controllers - CY7C638034-LQXC - Lingto Electronic Limited
Specs
Technology USB; USB
Device Type Sensor Interface; CardBus Controller
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers