STMicroelectronics Audio Special Purpose - STA381BWSTR STA381BWSTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031051-STA381BWSTR Packaging: Reel - TR Specifications: Full Flexible Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-VQFN (7x7) Purpose: Fully Integrated Processor Supply Voltage - Operating: 4.5 V to 25.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031051-STA381BWSTR Packaging: Reel - TR Specifications: Full Flexible Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-VQFN (7x7) Purpose: Fully Integrated Processor Supply Voltage - Operating: 4.5 V to 25.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - STA381BWSTR - 031051-STA381BWSTR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - STA381BWSTR
031051-STA381BWSTR
Audio Special Purpose - STA381BWSTR 031051-STA381BWSTR
Manufacturer: STMicroelectronics Win Source Part Number: 031051-STA381BWSTR Packaging: Reel - TR Specifications: Full Flexible Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-VQFN (7x7) Purpose: Fully Integrated Processor Supply Voltage - Operating: 4.5 V to 25.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031051-STA381BWSTR
Packaging: Reel - TR
Specifications: Full Flexible Amplification
Applications: Pre-Amplifier
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-VQFN (7x7)
Purpose: Fully Integrated Processor
Supply Voltage - Operating: 4.5 V to 25.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 031051-STA381BWSTR
Product Name Audio Special Purpose - STA381BWSTR
Supply Voltage Other; 4.5 V ~ 25.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-615 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Controllers - CG7754AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details