STMicroelectronics Audio Special Purpose - STA369BWSTR STA369BWSTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031050-STA369BWSTR Packaging: Reel - TR Specifications: Full Flexible Amplification Applications: Pre-Amplifier Number of Channels: 2 Family Name: STA369BWS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: PowerSSO-36 EPD Purpose: Fully Integrated Processor Supply Voltage - Operating: 4.5 V to 21.5 V Alternative Parts (Cross-Reference): STA369BWS; Introduction Date: December 11, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031050-STA369BWSTR Packaging: Reel - TR Specifications: Full Flexible Amplification Applications: Pre-Amplifier Number of Channels: 2 Family Name: STA369BWS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: PowerSSO-36 EPD Purpose: Fully Integrated Processor Supply Voltage - Operating: 4.5 V to 21.5 V Alternative Parts (Cross-Reference): STA369BWS; Introduction Date: December 11, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - STA369BWSTR - 031050-STA369BWSTR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - STA369BWSTR
031050-STA369BWSTR
Audio Special Purpose - STA369BWSTR 031050-STA369BWSTR
Manufacturer: STMicroelectronics Win Source Part Number: 031050-STA369BWSTR Packaging: Reel - TR Specifications: Full Flexible Amplification Applications: Pre-Amplifier Number of Channels: 2 Family Name: STA369BWS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: PowerSSO-36 EPD Purpose: Fully Integrated Processor Supply Voltage - Operating: 4.5 V to 21.5 V Alternative Parts (Cross-Reference): STA369BWS; Introduction Date: December 11, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031050-STA369BWSTR
Packaging: Reel - TR
Specifications: Full Flexible Amplification
Applications: Pre-Amplifier
Number of Channels: 2
Family Name: STA369BWS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: PowerSSO-36 EPD
Purpose: Fully Integrated Processor
Supply Voltage - Operating: 4.5 V to 21.5 V
Alternative Parts (Cross-Reference): STA369BWS;
Introduction Date: December 11, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 031050-STA369BWSTR
Product Name Audio Special Purpose - STA369BWSTR
Supply Voltage Other; 4.5 V ~ 21.5 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4730TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Interface module - 289-548 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26LS32FM/B - Rochester Electronics
Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details