Audio Fully Integrated Processor 2 Channel PowerSSO-36
Audio Fully Integrated Processor 2 Channel PowerSSO-36
Audio Fully Integrated Processor 2 Channel PowerSSO-36
IC FULLY INTEG PROC POWERSSO-36
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Audio Processor ICs | Audio Processor ICs |
| Product Number | 497-11290-6-ND | STA350BWTR |
| Product Name | Audio Special Purpose | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) |
| Package/Case | "36-PowerBFSOP (0.295"", 7.50mm Width)" | |
| Supply Voltage | 5 to 26 volts |