STMicroelectronics Audio Special Purpose - STA350BWTR STA350BWTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795578-STA350BWTR Series: Sound Terminal Packaging: Reel package Operating Temperature Range: -20°C ~ 85°C (TA) Package: 36-BFSOP (0.295", 7.50mm Width) Exposed Pad Specifications: Full Flexible Amplification Applications: Pre-Amplifier Operating Supply Voltage: 5 V ~ 26 V Function: Fully Integrated Processor Interface: I2C, I2S Number of Channels: 2 Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSSO-36 Alternative Parts (Cross-Reference): TDA8947J/N3; STA350BW; STA350BWTR; STA350BTR; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795578-STA350BWTR Series: Sound Terminal Packaging: Reel package Operating Temperature Range: -20°C ~ 85°C (TA) Package: 36-BFSOP (0.295", 7.50mm Width) Exposed Pad Specifications: Full Flexible Amplification Applications: Pre-Amplifier Operating Supply Voltage: 5 V ~ 26 V Function: Fully Integrated Processor Interface: I2C, I2S Number of Channels: 2 Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSSO-36 Alternative Parts (Cross-Reference): TDA8947J/N3; STA350BW; STA350BWTR; STA350BTR; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - STA350BWTR - 795578-STA350BWTR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - STA350BWTR
795578-STA350BWTR
Audio Special Purpose - STA350BWTR 795578-STA350BWTR
Manufacturer: STMicroelectronics Win Source Part Number: 795578-STA350BWTR Series: Sound Terminal Packaging: Reel package Operating Temperature Range: -20°C ~ 85°C (TA) Package: 36-BFSOP (0.295", 7.50mm Width) Exposed Pad Specifications: Full Flexible Amplification Applications: Pre-Amplifier Operating Supply Voltage: 5 V ~ 26 V Function: Fully Integrated Processor Interface: I2C, I2S Number of Channels: 2 Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSSO-36 Alternative Parts (Cross-Reference): TDA8947J/N3; STA350BW; STA350BWTR; STA350BTR; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795578-STA350BWTR
Series: Sound Terminal
Packaging: Reel package
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Specifications: Full Flexible Amplification
Applications: Pre-Amplifier
Operating Supply Voltage: 5 V ~ 26 V
Function: Fully Integrated Processor
Interface: I2C, I2S
Number of Channels: 2
Categories: Integrated Circuits (ICs)
Manufacturer Package: PowerSSO-36
Alternative Parts (Cross-Reference): TDA8947J/N3; STA350BW; STA350BWTR; STA350BTR;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 795578-STA350BWTR
Product Name Audio Special Purpose - STA350BWTR
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4632TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details