STMicroelectronics Audio Special Purpose - STA339BWTR STA339BWTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031049-STA339BWTR Packaging: Reel - TR Specifications: Full Flexible Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: PowerSSO-36 Purpose: Fully Integrated Processor Supply Voltage - Operating: 5 V to 26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031049-STA339BWTR Packaging: Reel - TR Specifications: Full Flexible Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: PowerSSO-36 Purpose: Fully Integrated Processor Supply Voltage - Operating: 5 V to 26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - STA339BWTR - 031049-STA339BWTR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - STA339BWTR
031049-STA339BWTR
Audio Special Purpose - STA339BWTR 031049-STA339BWTR
Manufacturer: STMicroelectronics Win Source Part Number: 031049-STA339BWTR Packaging: Reel - TR Specifications: Full Flexible Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: PowerSSO-36 Purpose: Fully Integrated Processor Supply Voltage - Operating: 5 V to 26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031049-STA339BWTR
Packaging: Reel - TR
Specifications: Full Flexible Amplification
Applications: Pre-Amplifier
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: PowerSSO-36
Purpose: Fully Integrated Processor
Supply Voltage - Operating: 5 V to 26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 031049-STA339BWTR
Product Name Audio Special Purpose - STA339BWTR
Supply Voltage Other; 5 V ~ 26 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4506BTR13-5KDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-VFQFN Exposed Pad
Pins 16 #
View Details
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 54AC05/QDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details