STMicroelectronics Audio Special Purpose - STA339BWS13TR STA339BWS13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031048-STA339BWS13TR Packaging: Reel - TR Specifications: Full Flexible Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: PowerSSO-36 EPD Purpose: Fully Integrated Processor Supply Voltage - Operating: 4.5 V to 21.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031048-STA339BWS13TR Packaging: Reel - TR Specifications: Full Flexible Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: PowerSSO-36 EPD Purpose: Fully Integrated Processor Supply Voltage - Operating: 4.5 V to 21.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - STA339BWS13TR - 031048-STA339BWS13TR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - STA339BWS13TR
031048-STA339BWS13TR
Audio Special Purpose - STA339BWS13TR 031048-STA339BWS13TR
Manufacturer: STMicroelectronics Win Source Part Number: 031048-STA339BWS13TR Packaging: Reel - TR Specifications: Full Flexible Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: PowerSSO-36 EPD Purpose: Fully Integrated Processor Supply Voltage - Operating: 4.5 V to 21.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031048-STA339BWS13TR
Packaging: Reel - TR
Specifications: Full Flexible Amplification
Applications: Pre-Amplifier
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: PowerSSO-36 EPD
Purpose: Fully Integrated Processor
Supply Voltage - Operating: 4.5 V to 21.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 031048-STA339BWS13TR
Product Name Audio Special Purpose - STA339BWS13TR
Supply Voltage Other; 4.5 V ~ 21.5 V
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5094 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Specs
Device Type CardBus Controller
Operating Temperature 0 to 85 C (32 to 185 F)
View Details