STMicroelectronics Audio Special Purpose - STA32613TR STA32613TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031045-STA32613TR Packaging: Reel - TR Specifications: Direct Digital Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: PowerSO-36 EPU Purpose: Fully Integrated Processor Supply Voltage - Operating: 10 V to 36 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031045-STA32613TR Packaging: Reel - TR Specifications: Direct Digital Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: PowerSO-36 EPU Purpose: Fully Integrated Processor Supply Voltage - Operating: 10 V to 36 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - STA32613TR - 031045-STA32613TR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - STA32613TR
031045-STA32613TR
Audio Special Purpose - STA32613TR 031045-STA32613TR
Manufacturer: STMicroelectronics Win Source Part Number: 031045-STA32613TR Packaging: Reel - TR Specifications: Direct Digital Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: PowerSO-36 EPU Purpose: Fully Integrated Processor Supply Voltage - Operating: 10 V to 36 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031045-STA32613TR
Packaging: Reel - TR
Specifications: Direct Digital Amplification
Applications: Pre-Amplifier
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: PowerSO-36 EPU
Purpose: Fully Integrated Processor
Supply Voltage - Operating: 10 V to 36 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 031045-STA32613TR
Product Name Audio Special Purpose - STA32613TR
Supply Voltage Other; 10 V ~ 36 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM55011TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-UFQFN Exposed Pad
Pins 24 #
View Details
SN54BCT8373A Scan Test Devices With Octal D-type Latches - 5962-9172501M3A - Texas Instruments
Specs
Technology BCT
Supply Voltage Other; 5.5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Human Machine Interface (HMI) - 762-3003 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 54ACT11245JT/B - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP
View Details
2 suppliers