STMicroelectronics Audio Special Purpose - STA323W13TR STA323W13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066256-STA323W13TR Packaging: Reel - TR Specifications: Direct Digital Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: PowerSO-36 Purpose: Fully Integrated Processor Supply Voltage - Operating: 8 V to 36 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066256-STA323W13TR Packaging: Reel - TR Specifications: Direct Digital Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: PowerSO-36 Purpose: Fully Integrated Processor Supply Voltage - Operating: 8 V to 36 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - STA323W13TR - 066256-STA323W13TR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - STA323W13TR
066256-STA323W13TR
Audio Special Purpose - STA323W13TR 066256-STA323W13TR
Manufacturer: STMicroelectronics Win Source Part Number: 066256-STA323W13TR Packaging: Reel - TR Specifications: Direct Digital Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: PowerSO-36 Purpose: Fully Integrated Processor Supply Voltage - Operating: 8 V to 36 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066256-STA323W13TR
Packaging: Reel - TR
Specifications: Direct Digital Amplification
Applications: Pre-Amplifier
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: PowerSO-36
Purpose: Fully Integrated Processor
Supply Voltage - Operating: 8 V to 36 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 066256-STA323W13TR
Product Name Audio Special Purpose - STA323W13TR
Supply Voltage Other; 8 V ~ 36 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4005SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-SMD Module
Pins 32 #
View Details
SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701M2A - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Encoders, Decoders, Converters - 54LS147J/B - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details