STMicroelectronics Audio Special Purpose - STA323W STA323W

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037189-STA323W Packaging: Reel - TR Specifications: Direct Digital Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: PowerSO-36 Purpose: Fully Integrated Processor Supply Voltage - Operating: 8 V to 36 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037189-STA323W Packaging: Reel - TR Specifications: Direct Digital Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: PowerSO-36 Purpose: Fully Integrated Processor Supply Voltage - Operating: 8 V to 36 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - STA323W - 037189-STA323W - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - STA323W
037189-STA323W
Audio Special Purpose - STA323W 037189-STA323W
Manufacturer: STMicroelectronics Win Source Part Number: 037189-STA323W Packaging: Reel - TR Specifications: Direct Digital Amplification Applications: Pre-Amplifier Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: PowerSO-36 Purpose: Fully Integrated Processor Supply Voltage - Operating: 8 V to 36 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037189-STA323W
Packaging: Reel - TR
Specifications: Direct Digital Amplification
Applications: Pre-Amplifier
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: PowerSO-36
Purpose: Fully Integrated Processor
Supply Voltage - Operating: 8 V to 36 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 037189-STA323W
Product Name Audio Special Purpose - STA323W
Supply Voltage Other; 8 V ~ 36 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4551TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
SN54ACT04 Hex Inverters - 5962-8973401CA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
Human Machine Interface (HMI) - 762-6204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Dual Interface Transceiver IC - 704-54LS28/BCA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers