STMicroelectronics Integrated Circuits(ICs) STA321

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038569-STA321 Category: Integrated Circuits(ICs) Family: Audio Special Purpose Series: Sound Terminal Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 64-LQFP Exposed Pad Manufacturer Device Package: 64-LQFP EP (10x10) Specifications: Full Flexible Amplification Applications: Pre-Amplifier Standard Package: 160 No: 496399 Operating Supply Voltage: 3 V ~ 3.6 V Function: Fully Integrated Processor Interface: I²C I²S Number of Channels: 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038569-STA321 Category: Integrated Circuits(ICs) Family: Audio Special Purpose Series: Sound Terminal Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 64-LQFP Exposed Pad Manufacturer Device Package: 64-LQFP EP (10x10) Specifications: Full Flexible Amplification Applications: Pre-Amplifier Standard Package: 160 No: 496399 Operating Supply Voltage: 3 V ~ 3.6 V Function: Fully Integrated Processor Interface: I²C I²S Number of Channels: 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 038569-STA321 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
038569-STA321
Integrated Circuits(ICs) 038569-STA321
Manufacturer: STMicroelectronics Win Source Part Number: 038569-STA321 Category: Integrated Circuits(ICs) Family: Audio Special Purpose Series: Sound Terminal Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 64-LQFP Exposed Pad Manufacturer Device Package: 64-LQFP EP (10x10) Specifications: Full Flexible Amplification Applications: Pre-Amplifier Standard Package: 160 No: 496399 Operating Supply Voltage: 3 V ~ 3.6 V Function: Fully Integrated Processor Interface: I²C I²S Number of Channels: 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038569-STA321
Category: Integrated Circuits(ICs)
Family: Audio Special Purpose
Series: Sound Terminal
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 64-LQFP Exposed Pad
Manufacturer Device Package: 64-LQFP EP (10x10)
Specifications: Full Flexible Amplification
Applications: Pre-Amplifier
Standard Package: 160
No: 496399
Operating Supply Voltage: 3 V ~ 3.6 V
Function: Fully Integrated Processor
Interface: I²C I²S
Number of Channels: 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 038569-STA321
Product Name Integrated Circuits(ICs)
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

High-speed GaN SPDT switch driver - QPK1521 - Qorvo
Specs
Features RoHS
Package Type LGA
View Details
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762402VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Human Machine Interface (HMI) - 762-4305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 2966PC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
View Details