STMicroelectronics Audio Special Purpose - STA311BTR STA311BTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 139087-STA311BTR Packaging: Reel - TR Specifications: Full Flexible Amplification Applications: Pre-Amplifier Number of Channels: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 56-VFQFPN (8x8) Purpose: Fully Integrated Processor Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 139087-STA311BTR Packaging: Reel - TR Specifications: Full Flexible Amplification Applications: Pre-Amplifier Number of Channels: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 56-VFQFPN (8x8) Purpose: Fully Integrated Processor Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - STA311BTR - 139087-STA311BTR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - STA311BTR
139087-STA311BTR
Audio Special Purpose - STA311BTR 139087-STA311BTR
Manufacturer: STMicroelectronics Win Source Part Number: 139087-STA311BTR Packaging: Reel - TR Specifications: Full Flexible Amplification Applications: Pre-Amplifier Number of Channels: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 56-VFQFPN (8x8) Purpose: Fully Integrated Processor Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 139087-STA311BTR
Packaging: Reel - TR
Specifications: Full Flexible Amplification
Applications: Pre-Amplifier
Number of Channels: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 56-VFQFPN (8x8)
Purpose: Fully Integrated Processor
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 139087-STA311BTR
Product Name Audio Special Purpose - STA311BTR
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5350CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 2580742 - RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers