SPECIALTY CONSUMER CIRCUIT, PQFP80, 14 X 14 MM, 1.40 MM HEIGHT, TQFP-80 Product overview: STA310 from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-STA310 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1260516-STA310
Packaging: Tray
Type: Audio Decoder
Mounting Style: SMD
Applications: HDTV, Players, Receivers, Set-Top Boxes
Categories: Integrated Circuits
Supplier Device Package: 80-TQFP (14x14)
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: 80-LQFP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: STA310
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 2.5V
Supply Voltage , Digital: 2.5V
Audio Decoder IC HDTV, Players, Receivers, Set-Top Boxes 80-TQFP (14x14)
IC AUDIO DECODER 6+2CH 80-TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 709-STA310 | 1260516-STA310 | STA310 | STA310 |
| Product Name | Interface Transceiver IC | Interface - Interface - Encoders, Decoders, Converters - STA310 | Encoders, Decoders, Converters | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters |
| Device Type | Transceiver | Receiver | Sample Rate Converter | Sample Rate Converter; Sensor Interface |