STMicroelectronics Audio Special Purpose - STA309A13TR STA309A13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031044-STA309A13TR Packaging: Reel - TR Specifications: Direct Digital Amplification Applications: Pre-Amplifier Number of Channels: 8 Family Name: STA309A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 64-TQFP (10x10) Purpose: Fully Integrated Processor Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): STA309A; Introduction Date: September 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031044-STA309A13TR Packaging: Reel - TR Specifications: Direct Digital Amplification Applications: Pre-Amplifier Number of Channels: 8 Family Name: STA309A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 64-TQFP (10x10) Purpose: Fully Integrated Processor Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): STA309A; Introduction Date: September 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - STA309A13TR - 031044-STA309A13TR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - STA309A13TR
031044-STA309A13TR
Audio Special Purpose - STA309A13TR 031044-STA309A13TR
Manufacturer: STMicroelectronics Win Source Part Number: 031044-STA309A13TR Packaging: Reel - TR Specifications: Direct Digital Amplification Applications: Pre-Amplifier Number of Channels: 8 Family Name: STA309A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 64-TQFP (10x10) Purpose: Fully Integrated Processor Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): STA309A; Introduction Date: September 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031044-STA309A13TR
Packaging: Reel - TR
Specifications: Direct Digital Amplification
Applications: Pre-Amplifier
Number of Channels: 8
Family Name: STA309A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 64-TQFP (10x10)
Purpose: Fully Integrated Processor
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): STA309A;
Introduction Date: September 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
STA309A13TR
Audio Amplifiers STA309A13TR
Audio Amplifiers 8-CH DDX Digital Audio 100 dB 1W

Audio Amplifiers 8-CH DDX Digital Audio 100 dB 1W

Buy Now Datasheet
Audio Special Purpose - STA309A13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
STA309A13TR
Audio Special Purpose STA309A13TR
Audio Fully Integrated Processor 8 Channel 64-TQFP (10x10)

Audio Fully Integrated Processor 8 Channel 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 031044-STA309A13TR STA309A13TR STA309A13TR
Product Name Audio Special Purpose - STA309A13TR Audio Amplifiers Audio Special Purpose
Supply Voltage (VS) 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9089401MEA - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 4 MHz
View Details
Audio Amplifier ICs - 2412889 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP
Operating Range Car Audio
View Details
Rail-to-Rail FET Input Operational Amplifier - ALD1704ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 4.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers