STMicroelectronics Audio Special Purpose - STA308A STA308A

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102732-STA308A Packaging: Tray Specifications: Direct Digital Amplification Applications: Pre-Amplifier Number of Channels: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 64-TQFP (10x10) Purpose: Fully Integrated Processor Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1102732-STA308A Packaging: Tray Specifications: Direct Digital Amplification Applications: Pre-Amplifier Number of Channels: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 64-TQFP (10x10) Purpose: Fully Integrated Processor Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - STA308A - 1102732-STA308A - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - STA308A
1102732-STA308A
Audio Special Purpose - STA308A 1102732-STA308A
Manufacturer: STMicroelectronics Win Source Part Number: 1102732-STA308A Packaging: Tray Specifications: Direct Digital Amplification Applications: Pre-Amplifier Number of Channels: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 64-TQFP (10x10) Purpose: Fully Integrated Processor Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1102732-STA308A
Packaging: Tray
Specifications: Direct Digital Amplification
Applications: Pre-Amplifier
Number of Channels: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 64-TQFP (10x10)
Purpose: Fully Integrated Processor
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1102732-STA308A
Product Name Audio Special Purpose - STA308A
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AS-Interface master - 753-655 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
3.3V Interface Transceiver IC - 753-ADM8511-CC-T-1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details