STMicroelectronics RF Transceiver ICs - STA2500D STA2500D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260513-STA2500D Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR Power - Output: 8dBm Sensitivity: -88dBm RF Family/Standard: Bluetooth Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 10 Categories: RF/IF and RFID Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 48-LFBGA Data Rate (Maximum): 3Mbps Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 429 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 2.85V Receiving Current: 35.4mA Transmitting Current: 23mA ~ 35.4mA
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260513-STA2500D Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR Power - Output: 8dBm Sensitivity: -88dBm RF Family/Standard: Bluetooth Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 10 Categories: RF/IF and RFID Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 48-LFBGA Data Rate (Maximum): 3Mbps Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 429 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 2.85V Receiving Current: 35.4mA Transmitting Current: 23mA ~ 35.4mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - STA2500D - 1260513-STA2500D - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - STA2500D
1260513-STA2500D
RF Transceiver ICs - STA2500D 1260513-STA2500D
Manufacturer: STMicroelectronics Win Source Part Number: 1260513-STA2500D Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR Power - Output: 8dBm Sensitivity: -88dBm RF Family/Standard: Bluetooth Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 10 Categories: RF/IF and RFID Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 48-LFBGA Data Rate (Maximum): 3Mbps Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 429 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 2.85V Receiving Current: 35.4mA Transmitting Current: 23mA ~ 35.4mA

Manufacturer: STMicroelectronics
Win Source Part Number: 1260513-STA2500D
Packaging: Tray
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v2.1 +EDR
Power - Output: 8dBm
Sensitivity: -88dBm
RF Family/Standard: Bluetooth
Modulation: 8DPSK, DQPSK, GFSK
Serial Interfaces: I2C, JTAG, SPI, UART
GPIO: 10
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 48-LFBGA
Data Rate (Maximum): 3Mbps
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 429
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 2.85V
Receiving Current: 35.4mA
Transmitting Current: 23mA ~ 35.4mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1260513-STA2500D
Product Name RF Transceiver ICs - STA2500D
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-105 5315TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details