STMicroelectronics Embedded - Embedded - Microcontrollers - Application Specific - STA2165N2 STA2165N2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935214-STA2165N2 Series: * Package: Tray Family Name: STA2165 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 504 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935214-STA2165N2 Series: * Package: Tray Family Name: STA2165 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 504 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - STA2165N2 - 935214-STA2165N2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - STA2165N2
935214-STA2165N2
Embedded - Embedded - Microcontrollers - Application Specific - STA2165N2 935214-STA2165N2
Manufacturer: STMicroelectronics Win Source Part Number: 935214-STA2165N2 Series: * Package: Tray Family Name: STA2165 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 504 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: STMicroelectronics
Win Source Part Number: 935214-STA2165N2
Series: *
Package: Tray
Family Name: STA2165
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 504
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 935214-STA2165N2
Product Name Embedded - Embedded - Microcontrollers - Application Specific - STA2165N2
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF7552SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Human Machine Interface (HMI) - 762-6304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Specialized - 5962-8962902LX - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details