STMicroelectronics Embedded - Embedded - Microcontrollers - Application Specific - STA2065P2 STA2065P2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 812140-STA2065P2 Packaging: Tray Mounting Style: SMD Core Processor: ARM11 Applications: GPS Interface: AC97, CAN, I2C, MSP, MMC/SD, SPDIF, SSP, UART, USB Number of I/O: 161 RAM Size: 8K x 32 Controller Series: Cartesio Supplier Device Package: 372+100-TFBGA (16x16) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 472-TFBGA Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 504 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.3V Part Number Series: STA2065
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 812140-STA2065P2 Packaging: Tray Mounting Style: SMD Core Processor: ARM11 Applications: GPS Interface: AC97, CAN, I2C, MSP, MMC/SD, SPDIF, SSP, UART, USB Number of I/O: 161 RAM Size: 8K x 32 Controller Series: Cartesio Supplier Device Package: 372+100-TFBGA (16x16) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 472-TFBGA Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 504 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.3V Part Number Series: STA2065
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - STA2065P2 - 812140-STA2065P2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - STA2065P2
812140-STA2065P2
Embedded - Embedded - Microcontrollers - Application Specific - STA2065P2 812140-STA2065P2
Manufacturer: STMicroelectronics Win Source Part Number: 812140-STA2065P2 Packaging: Tray Mounting Style: SMD Core Processor: ARM11 Applications: GPS Interface: AC97, CAN, I2C, MSP, MMC/SD, SPDIF, SSP, UART, USB Number of I/O: 161 RAM Size: 8K x 32 Controller Series: Cartesio Supplier Device Package: 372+100-TFBGA (16x16) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 472-TFBGA Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 504 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.3V Part Number Series: STA2065

Manufacturer: STMicroelectronics
Win Source Part Number: 812140-STA2065P2
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM11
Applications: GPS
Interface: AC97, CAN, I2C, MSP, MMC/SD, SPDIF, SSP, UART, USB
Number of I/O: 161
RAM Size: 8K x 32
Controller Series: Cartesio
Supplier Device Package: 372+100-TFBGA (16x16)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 472-TFBGA
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 504
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.3V
Part Number Series: STA2065

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 812140-STA2065P2
Product Name Embedded - Embedded - Microcontrollers - Application Specific - STA2065P2
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4530SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402Q3A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface module - 289-552 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Sensor and Detector Interfaces - AD9929BBCZ - 910101-AD9929BBCZ - Win Source Electronics
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Package Type BGA; 64-CSPBGA (9x9)
View Details
2 suppliers