STMicroelectronics Embedded - Embedded - Microcontrollers - Application Specific - STA2065N2 STA2065N2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 897874-STA2065N2 Series: Cartesio+ Operating Temperature Range: -40°C ~ 85°C Core Processor: ARM11® Package: Tray Package: 472-TFBGA Mounting: Surface Mount Number of I/O: 160 Family Name: STA2065 Categories: Integrated Circuits (ICs) Case / Package: 372+100-TFBGA (16x16) Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 504 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 897874-STA2065N2 Series: Cartesio+ Operating Temperature Range: -40°C ~ 85°C Core Processor: ARM11® Package: Tray Package: 472-TFBGA Mounting: Surface Mount Number of I/O: 160 Family Name: STA2065 Categories: Integrated Circuits (ICs) Case / Package: 372+100-TFBGA (16x16) Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 504 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - STA2065N2 - 897874-STA2065N2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - STA2065N2
897874-STA2065N2
Embedded - Embedded - Microcontrollers - Application Specific - STA2065N2 897874-STA2065N2
Manufacturer: STMicroelectronics Win Source Part Number: 897874-STA2065N2 Series: Cartesio+ Operating Temperature Range: -40°C ~ 85°C Core Processor: ARM11® Package: Tray Package: 472-TFBGA Mounting: Surface Mount Number of I/O: 160 Family Name: STA2065 Categories: Integrated Circuits (ICs) Case / Package: 372+100-TFBGA (16x16) Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 504 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: STMicroelectronics
Win Source Part Number: 897874-STA2065N2
Series: Cartesio+
Operating Temperature Range: -40°C ~ 85°C
Core Processor: ARM11®
Package: Tray
Package: 472-TFBGA
Mounting: Surface Mount
Number of I/O: 160
Family Name: STA2065
Categories: Integrated Circuits (ICs)
Case / Package: 372+100-TFBGA (16x16)
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 504
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 897874-STA2065N2
Product Name Embedded - Embedded - Microcontrollers - Application Specific - STA2065N2
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Human Machine Interface (HMI) - 762-3003 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26LS30/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
2 suppliers