STMicroelectronics Embedded - Embedded - Microcontrollers - Application Specific - STA2064N STA2064N

Description
Manufacturer: STMicroelectronics Win Source Part Number: 212244-STA2064N Core Processor: ARM11 Applications: GPS Number of I/O: 65 Controller Series: Cartesio Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 1.8 V to 3.3 V Data RAM Size: 8K x 32 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 212244-STA2064N Core Processor: ARM11 Applications: GPS Number of I/O: 65 Controller Series: Cartesio Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 1.8 V to 3.3 V Data RAM Size: 8K x 32 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - STA2064N - 212244-STA2064N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - STA2064N
212244-STA2064N
Embedded - Embedded - Microcontrollers - Application Specific - STA2064N 212244-STA2064N
Manufacturer: STMicroelectronics Win Source Part Number: 212244-STA2064N Core Processor: ARM11 Applications: GPS Number of I/O: 65 Controller Series: Cartesio Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 1.8 V to 3.3 V Data RAM Size: 8K x 32 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212244-STA2064N
Core Processor: ARM11
Applications: GPS
Number of I/O: 65
Controller Series: Cartesio
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 1.8 V to 3.3 V
Data RAM Size: 8K x 32
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 212244-STA2064N
Product Name Embedded - Embedded - Microcontrollers - Application Specific - STA2064N
Supply Voltage Other; 1.8 V ~ 3.3 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM14068SB-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Interface module - 289-550 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details