STMicroelectronics, Inc. Interface - Interface - Specialized - STA2058EXA STA2058EXA

Description
Manufacturer: STMicroelectronics Win Source Part Number: 194126-STA2058EXA Packaging: Tray Applications: GPS Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 144-LFBGA (10x10) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 194126-STA2058EXA Packaging: Tray Applications: GPS Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 144-LFBGA (10x10) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - STA2058EXA - 194126-STA2058EXA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - STA2058EXA
194126-STA2058EXA
Interface - Interface - Specialized - STA2058EXA 194126-STA2058EXA
Manufacturer: STMicroelectronics Win Source Part Number: 194126-STA2058EXA Packaging: Tray Applications: GPS Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 144-LFBGA (10x10) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 194126-STA2058EXA
Packaging: Tray
Applications: GPS
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 144-LFBGA (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Specialized - STA2058EXA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
STA2058EXA
Specialized STA2058EXA
GPS Interface 144-LFBGA (10x10)

GPS Interface 144-LFBGA (10x10)

Buy Now Datasheet
Shenzhen, China
Interface - Specialized
STA2058EXA
Interface - Specialized STA2058EXA
IC INTFACE SPECIALIZED 144LFBGA

IC INTFACE SPECIALIZED 144LFBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
STA2058EXA
Integrated Circuits (ICs) - Interface - Specialized STA2058EXA
IC INTFACE SPECIALIZED 144LFBGA

IC INTFACE SPECIALIZED 144LFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 194126-STA2058EXA STA2058EXA STA2058EXA STA2058EXA
Product Name Interface - Interface - Specialized - STA2058EXA Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 3 V ~ 3.6 V 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897567 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
Interface Transceiver IC - 704-74ABT244PW - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
View Details
Integrated Circuits (ICs) - Interface - I-O Expanders - 933FM/B - Acme Chip Technology Co., Limited
Specs
Device Type Port / Bus Expander; Sensor Interface
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BPWRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details