STMicroelectronics, Inc. Integrated Circuits (ICs) - Interface - Specialized STA2058EX

Description
Win Source Part Number: 1260878-STA2058EX Category: Integrated Circuits (ICs)>Interface - Specialized Series: TESEO™ Package: Tray Applications: GPS Standard Package: 184 Mounting: SMD (SMT) Interface: CAN, I2C, SPI, UART/USART, USB Voltage - Supply: 3V ~ 3.6V Package / Case: 144-LFBGA Supplier Device Package: 144-LFBGA (10x10) ECCN: 7A994 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STA2058
Request a Quote Datasheet
Description
Win Source Part Number: 1260878-STA2058EX Category: Integrated Circuits (ICs)>Interface - Specialized Series: TESEO™ Package: Tray Applications: GPS Standard Package: 184 Mounting: SMD (SMT) Interface: CAN, I2C, SPI, UART/USART, USB Voltage - Supply: 3V ~ 3.6V Package / Case: 144-LFBGA Supplier Device Package: 144-LFBGA (10x10) ECCN: 7A994 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STA2058
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1260878-STA2058EX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1260878-STA2058EX
Integrated Circuits (ICs) - Interface - Specialized 1260878-STA2058EX
Win Source Part Number: 1260878-STA2058EX Category: Integrated Circuits (ICs)>Interface - Specialized Series: TESEO™ Package: Tray Applications: GPS Standard Package: 184 Mounting: SMD (SMT) Interface: CAN, I2C, SPI, UART/USART, USB Voltage - Supply: 3V ~ 3.6V Package / Case: 144-LFBGA Supplier Device Package: 144-LFBGA (10x10) ECCN: 7A994 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STA2058

Win Source Part Number: 1260878-STA2058EX
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: TESEO™
Package: Tray
Applications: GPS
Standard Package: 184
Mounting: SMD (SMT)
Interface: CAN, I2C, SPI, UART/USART, USB
Voltage - Supply: 3V ~ 3.6V
Package / Case: 144-LFBGA
Supplier Device Package: 144-LFBGA (10x10)
ECCN: 7A994
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STA2058

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
STA2058EX
Integrated Circuits (ICs) - Interface - Specialized STA2058EX
IC INTFACE SPECIALIZED 144LFBGA

IC INTFACE SPECIALIZED 144LFBGA

Supplier's Site
Specialized - STA2058EX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
STA2058EX
Specialized STA2058EX
GPS Interface 144-LFBGA (10x10)

GPS Interface 144-LFBGA (10x10)

Buy Now Datasheet
Shenzhen, China
Interface - Specialized
STA2058EX
Interface - Specialized STA2058EX
IC INTFACE SPECIALIZED 144LFBGA

IC INTFACE SPECIALIZED 144LFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260878-STA2058EX STA2058EX STA2058EX STA2058EX
Product Name Integrated Circuits (ICs) - Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1827136P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type VDFN
View Details
Bus buffer/line driver; 3-state - 74AHC1G126GM,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface - CODECs - AD1848KST - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Parallel
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BPWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-TSSOP (0.173\", 4.40mm Width)
View Details