STMicroelectronics Embedded - Embedded - DSP (Digital Signal Processors) - STA1295EOA STA1295EOA

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935213-STA1295EOA Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 529-LFBGA Mounting: Surface Mount Family Name: STA1295 Categories: Integrated Circuits (ICs) Case / Package: 529-LFBGA (19x19) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 504 REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935213-STA1295EOA Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 529-LFBGA Mounting: Surface Mount Family Name: STA1295 Categories: Integrated Circuits (ICs) Case / Package: 529-LFBGA (19x19) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 504 REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - DSP (Digital Signal Processors) - STA1295EOA - 935213-STA1295EOA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - STA1295EOA
935213-STA1295EOA
Embedded - Embedded - DSP (Digital Signal Processors) - STA1295EOA 935213-STA1295EOA
Manufacturer: STMicroelectronics Win Source Part Number: 935213-STA1295EOA Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 529-LFBGA Mounting: Surface Mount Family Name: STA1295 Categories: Integrated Circuits (ICs) Case / Package: 529-LFBGA (19x19) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 504 REACH Status: REACH Unaffected

Manufacturer: STMicroelectronics
Win Source Part Number: 935213-STA1295EOA
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tray
Package: 529-LFBGA
Mounting: Surface Mount
Family Name: STA1295
Categories: Integrated Circuits (ICs)
Case / Package: 529-LFBGA (19x19)
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 504
REACH Status: REACH Unaffected

Buy Now
Embedded - DSP (Digital Signal Processors) - STA1295EOA - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
STA1295EOA
Embedded - DSP (Digital Signal Processors) STA1295EOA
ARM DUAL CORTEX-A7

ARM DUAL CORTEX-A7

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
STA1295EOA
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) STA1295EOA
ARM DUAL CORTEX-A7

ARM DUAL CORTEX-A7

Supplier's Site
DSP (Digital Signal Processors) - STA1295EOA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
STA1295EOA
DSP (Digital Signal Processors) STA1295EOA
ARM DUAL CORTEX-A7

ARM DUAL CORTEX-A7

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 935213-STA1295EOA STA1295EOA STA1295EOA STA1295EOA
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - STA1295EOA Embedded - DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Package Type Other; 529-LFBGA (19x19) BGA; Other; 529-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2103KS-40 - Lingto Electronic Limited
Specs
Clock Speed 10.24 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Dsp - 698-TMS320BC51PQ57 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 5V
Package Type Other; BQFP
Clock Speed 57 MHz
View Details
3 suppliers
Embedded - DSP (Digital Signal Processors) - CS495202-CQZ - Lingto Electronic Limited
Specs
Clock Speed 150 MHz
Interface Type I²C; SPI; DAI/O, EBI/EMI, I²C, Parallel, SPI
View Details
3 suppliers