STMicroelectronics Audio Special Purpose - STA120DJ STA120DJ

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935212-STA120DJ Operating Temperature Range: -30°C ~ 85°C (TA) Features: Audio Audio Receiver 1 Channel 28-SO Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: STA120 Categories: Integrated Circuits (ICs) Case / Package: 28-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 700 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935212-STA120DJ Operating Temperature Range: -30°C ~ 85°C (TA) Features: Audio Audio Receiver 1 Channel 28-SO Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: STA120 Categories: Integrated Circuits (ICs) Case / Package: 28-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 700 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - STA120DJ - 935212-STA120DJ - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - STA120DJ
935212-STA120DJ
Audio Special Purpose - STA120DJ 935212-STA120DJ
Manufacturer: STMicroelectronics Win Source Part Number: 935212-STA120DJ Operating Temperature Range: -30°C ~ 85°C (TA) Features: Audio Audio Receiver 1 Channel 28-SO Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: STA120 Categories: Integrated Circuits (ICs) Case / Package: 28-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 700 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 935212-STA120DJ
Operating Temperature Range: -30°C ~ 85°C (TA)
Features: Audio Audio Receiver 1 Channel 28-SO
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: STA120
Categories: Integrated Circuits (ICs)
Case / Package: 28-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 700
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 935212-STA120DJ
Product Name Audio Special Purpose - STA120DJ
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-540 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Controllers - ADM8513X-AD-T-1 - 172997-ADM8513 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type QFP; PG-LQFP-48-1
View Details
4 suppliers