Manufacturer: STMicroelectronics
Win Source Part Number: 897871-STA1080EOA
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-R4 Microprocessor IC series 1 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Core Processor: ARM® Cortex®-R4
Speed: 450MHz
Package: 361-LFBGA
Package: Tray
Family Name: STA1080
Categories: Integrated Circuits (ICs)
Case / Package: 361-LFBGA (16x16)
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 504
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
LFBGA16X16X1.7 361 F
IC MPU 450MHZ 361LFBGA
ARM® Cortex®-R4 Microprocessor IC - 1 Core, 32-Bit 450MHz 361-LFBGA (16x16)
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 897871-STA1080EOA | STA1080EOA | STA1080EOA | STA1080EOA |
| Product Name | Embedded - Embedded - Microprocessors - STA1080EOA | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Package Type | Other; 361-LFBGA (16x16) | BGA; Other; 361-LFBGA |