IC MPU 450MHZ 256TFBGA Product overview: STA1078EOA from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 450MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-STA1078EOA can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 897870-STA1078EOA
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-R4 Microprocessor IC series 1 Core, 32-Bit 450MHz 256-TFBGA (11x11)
Core Processor: ARM® Cortex®-R4
Speed: 450MHz
Package: 256-TFBGA
Package: Tray
Family Name: STA1078
Categories: Integrated Circuits (ICs)
Case / Package: 256-TFBGA (11x11)
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1056
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
IC MPU 450MHZ 256TFBGA
ARM® Cortex®-R4 Microprocessor IC - 1 Core, 32-Bit 450MHz 256-TFBGA (11x11)
TFBGA11SQX1.2 256 F1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-STA1078EOA | 897870-STA1078EOA | STA1078EOA | STA1078EOA | STA1078EOA |
| Product Name | 450MHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - STA1078EOA | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors |
| Package Type | Other; Tray | Other; 256-TFBGA (11x11) | BGA; Other; 256-TFBGA |