IC DSP/MCU INFOTAINMENT 144LQFP Product overview: STA1052Z2 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-STA1052Z2 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 066253-STA1052Z2
Packaging: Tray
Core Processor: ARM7
Applications: Automotive
Mounting: Chassis Mount
Program Memory Type: ROM (384 kB)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: STAC177B
Supply Voltage - Operating: 1.71 V to 1.89 V
Data RAM Size: 128K x 8
Introduction Date: January 01, 2000
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC DSP/MCU INFOTAINMENT 144LQFP
IC DSP/MCU INFOTAINMENT 144LQFP
IC DSP/MCU INFOTAINMENT 144LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-STA1052Z2 | 066253-STA1052Z2 | STA1052Z2 | STA1052Z2 | STA1052Z2 |
| Product Name | Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - Application Specific - STA1052Z2 | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers |
| Serial Interface | I2C, SPI, USB, UART | I²C; SPI; UART; USB; I²C, I²S, SPI, UART, USB | |||
| Package Type | Other; LQFP | Other; STAC177B | Other; STAC177B | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Data Bus | 32 Bit | ||||
| Life Cycle Stage | Active | Active | Active |