STMicroelectronics Audio Special Purpose - STA020D STA020D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 897867-STA020D Operating Temperature Range: 0°C ~ 70°C (TA) Features: Audio Audio Transmitter 1 Channel 24-SO Package: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: STA020 Categories: Integrated Circuits (ICs) Case / Package: 24-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-3941-5, -497-3941-5, 497-3941-5-NDR
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 897867-STA020D Operating Temperature Range: 0°C ~ 70°C (TA) Features: Audio Audio Transmitter 1 Channel 24-SO Package: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: STA020 Categories: Integrated Circuits (ICs) Case / Package: 24-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-3941-5, -497-3941-5, 497-3941-5-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - STA020D - 897867-STA020D - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - STA020D
897867-STA020D
Audio Special Purpose - STA020D 897867-STA020D
Manufacturer: STMicroelectronics Win Source Part Number: 897867-STA020D Operating Temperature Range: 0°C ~ 70°C (TA) Features: Audio Audio Transmitter 1 Channel 24-SO Package: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: STA020 Categories: Integrated Circuits (ICs) Case / Package: 24-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-3941-5, -497-3941-5, 497-3941-5-NDR

Manufacturer: STMicroelectronics
Win Source Part Number: 897867-STA020D
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Audio Audio Transmitter 1 Channel 24-SO
Package: Tube
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STA020
Categories: Integrated Circuits (ICs)
Case / Package: 24-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 32
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-3941-5, -497-3941-5, 497-3941-5-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 897867-STA020D
Product Name Audio Special Purpose - STA020D
Device Type Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 704-ML65244CS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Human Machine Interface (HMI) - 762-3121/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 54F573FM/B - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type CFP14
View Details