STMicroelectronics Interface - Interface - Encoders, Decoders, Converters - STA016T STA016T

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795572-STA016T Packaging: Tray Type: Audio Decoder Package: 64-LQFP Applications: Multimedia Mounting: SMD Part Status: Obsolete(EOL) Family Name: STA016T Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): STA016T13TR; Introduction Date: May 01, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795572-STA016T Packaging: Tray Type: Audio Decoder Package: 64-LQFP Applications: Multimedia Mounting: SMD Part Status: Obsolete(EOL) Family Name: STA016T Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): STA016T13TR; Introduction Date: May 01, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - STA016T - 795572-STA016T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - STA016T
795572-STA016T
Interface - Interface - Encoders, Decoders, Converters - STA016T 795572-STA016T
Manufacturer: STMicroelectronics Win Source Part Number: 795572-STA016T Packaging: Tray Type: Audio Decoder Package: 64-LQFP Applications: Multimedia Mounting: SMD Part Status: Obsolete(EOL) Family Name: STA016T Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): STA016T13TR; Introduction Date: May 01, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795572-STA016T
Packaging: Tray
Type: Audio Decoder
Package: 64-LQFP
Applications: Multimedia
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: STA016T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): STA016T13TR;
Introduction Date: May 01, 2001
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
709-STA016T
Interface Transceiver IC 709-STA016T
SPECIALTY CONSUMER CIRCUIT, PQFP64, TQFP-64 Product overview: STA016T from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-STA016T can be used for catalog matching and distributor lookup.

SPECIALTY CONSUMER CIRCUIT, PQFP64, TQFP-64 Product overview: STA016T from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-STA016T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - STA016T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
STA016T
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters STA016T
IC DECODER AUDIO 2.5 64TQFP

IC DECODER AUDIO 2.5 64TQFP

Supplier's Site
Encoders, Decoders, Converters - STA016T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
STA016T
Encoders, Decoders, Converters STA016T
Audio Decoder IC Multimedia 64-TQFP (10x10)

Audio Decoder IC Multimedia 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 795572-STA016T 709-STA016T STA016T STA016T
Product Name Interface - Interface - Encoders, Decoders, Converters - STA016T Interface Transceiver IC Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Device Type Transceiver Sample Rate Converter; Sensor Interface Sample Rate Converter
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897438 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003MFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers
Low-power inverter - 74AUP1G04GV-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Interface Transceiver IC - 722-SI2401-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers