SPECIALTY CONSUMER CIRCUIT, PQFP44, 10 X 10 MM, 1.40 MM HEIGHT, TQFP-44 Product overview: STA015T$ from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-STA015T$ can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 137423-STA015T$
Packaging: Tube/Rail
Type: Audio Decoder
Applications: Sound Cards, Players, Recorders
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 44-TQFP (10x10)
Digital Supply Voltage: 2.4 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Audio Decoder IC Sound Cards, Players, Recorders 44-TQFP (10x10)
IC AUDIO DECODER 44-TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 709-STA015T$ | 137423-STA015T$ | STA015T$ | STA015T$ |
| Product Name | Interface Transceiver IC | Interface - Interface - Encoders, Decoders, Converters - STA015T$ | Encoders, Decoders, Converters | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters |
| Device Type | Transceiver | Sample Rate Converter | Sample Rate Converter; Sensor Interface | |
| Operating Temperature | -20 C (-4 F) | |||
| Pins | 44 # |