STMicroelectronics Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters STA015$

Description
Win Source Part Number: 982297-STA015$ Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters Type: Audio Decoder Package: Tube Applications: Sound Cards, Players, Recorders Standard Package: 700 Mounting: SMD (SMT) Voltage - Supply, Digital: 2.4V ~ 3.6V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SO ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STA015 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 982297-STA015$ Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters Type: Audio Decoder Package: Tube Applications: Sound Cards, Players, Recorders Standard Package: 700 Mounting: SMD (SMT) Voltage - Supply, Digital: 2.4V ~ 3.6V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SO ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STA015 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - 982297-STA015$ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
982297-STA015$
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters 982297-STA015$
Win Source Part Number: 982297-STA015$ Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters Type: Audio Decoder Package: Tube Applications: Sound Cards, Players, Recorders Standard Package: 700 Mounting: SMD (SMT) Voltage - Supply, Digital: 2.4V ~ 3.6V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SO ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STA015 Product Status: Obsolete

Win Source Part Number: 982297-STA015$
Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters
Type: Audio Decoder
Package: Tube
Applications: Sound Cards, Players, Recorders
Standard Package: 700
Mounting: SMD (SMT)
Voltage - Supply, Digital: 2.4V ~ 3.6V
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SO
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STA015
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
709-STA015$
SOIC Interface Transceiver IC 709-STA015$
DECODER AUDIO MPEG 2.5 28-SOIC Product overview: STA015$ from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-STA015$ can be used for catalog matching and distributor lookup.

DECODER AUDIO MPEG 2.5 28-SOIC Product overview: STA015$ from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-STA015$ can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - STA015$ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
STA015$
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters STA015$
IC DECODER AUDIO 2.5 28SO

IC DECODER AUDIO 2.5 28SO

Supplier's Site
Encoders, Decoders, Converters - STA015$ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
STA015$
Encoders, Decoders, Converters STA015$
Audio Decoder IC Sound Cards, Players, Recorders 28-SO

Audio Decoder IC Sound Cards, Players, Recorders 28-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 982297-STA015$ 709-STA015$ STA015$ STA015$
Product Name Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters SOIC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Device Type Sensor Interface Transceiver Sample Rate Converter; Sensor Interface Sample Rate Converter
Unlock Full Specs
to access all available technical data

Similar Products

UART - 1897772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Microwire™; Irda
Device Type UART
Features RoHS
View Details
SN55LVDS33-SP High-Speed Differential Receiver - 5962-0724801VFA - Texas Instruments
Specs
Technology LVDS
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Hex inverter - 74AHCT04PW-Q100J - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details
Interface - Interface - Telecom - SI3200-G-FS - 894446-SI3200-G-FS - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
4 suppliers