STMicroelectronics Interface - Interface - Encoders, Decoders, Converters - STA013T013TR STA013T013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 212242-STA013T013TR Packaging: Reel - TR Type: Audio Decoder Applications: Multimedia Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 44-TQFP (10x10) Analog Supply Voltage: 2.4 V to 3.6 V Digital Supply Voltage: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 212242-STA013T013TR Packaging: Reel - TR Type: Audio Decoder Applications: Multimedia Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 44-TQFP (10x10) Analog Supply Voltage: 2.4 V to 3.6 V Digital Supply Voltage: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - STA013T013TR - 212242-STA013T013TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - STA013T013TR
212242-STA013T013TR
Interface - Interface - Encoders, Decoders, Converters - STA013T013TR 212242-STA013T013TR
Manufacturer: STMicroelectronics Win Source Part Number: 212242-STA013T013TR Packaging: Reel - TR Type: Audio Decoder Applications: Multimedia Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 44-TQFP (10x10) Analog Supply Voltage: 2.4 V to 3.6 V Digital Supply Voltage: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212242-STA013T013TR
Packaging: Reel - TR
Type: Audio Decoder
Applications: Multimedia
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 44-TQFP (10x10)
Analog Supply Voltage: 2.4 V to 3.6 V
Digital Supply Voltage: 2.4 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 709-STA013T013TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
709-STA013T013TR
Interface Transceiver IC 709-STA013T013TR
IC,DIGITAL AUDIO DECODER & SUPPORT,CMOS,QFP,44P IN,PLASTIC Product overview: STA013T013TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-STA013T013TR can be used for catalog matching and distributor lookup.

IC,DIGITAL AUDIO DECODER & SUPPORT,CMOS,QFP,44PIN,PLASTIC Product overview: STA013T013TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-STA013T013TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 212242-STA013T013TR 709-STA013T013TR
Product Name Interface - Interface - Encoders, Decoders, Converters - STA013T013TR Interface Transceiver IC
Package Type QFP; TQFP; 44-TQFP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4211SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
SN54ALS244C-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901VSA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Human Machine Interface (HMI) - 762-4204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details