STMicroelectronics Interface - Interface - Encoders, Decoders, Converters - STA013$ STA013$

Description
Manufacturer: STMicroelectronics Win Source Part Number: 047327-STA013$ Packaging: Reel - TR Type: Audio Decoder Applications: Sound Cards, Players, Recorders Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 28-SO Analog Supply Voltage: 2.4 V to 3.6 V Digital Supply Voltage: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 047327-STA013$ Packaging: Reel - TR Type: Audio Decoder Applications: Sound Cards, Players, Recorders Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 28-SO Analog Supply Voltage: 2.4 V to 3.6 V Digital Supply Voltage: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - STA013$ - 047327-STA013$ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - STA013$
047327-STA013$
Interface - Interface - Encoders, Decoders, Converters - STA013$ 047327-STA013$
Manufacturer: STMicroelectronics Win Source Part Number: 047327-STA013$ Packaging: Reel - TR Type: Audio Decoder Applications: Sound Cards, Players, Recorders Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 28-SO Analog Supply Voltage: 2.4 V to 3.6 V Digital Supply Voltage: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 047327-STA013$
Packaging: Reel - TR
Type: Audio Decoder
Applications: Sound Cards, Players, Recorders
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 28-SO
Analog Supply Voltage: 2.4 V to 3.6 V
Digital Supply Voltage: 2.4 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
709-STA013$
Interface Transceiver IC 709-STA013$
MPEG 2.5 LAYER III AUDIO DECODER Product overview: STA013$ from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-STA013$ can be used for catalog matching and distributor lookup.

MPEG 2.5 LAYER III AUDIO DECODER Product overview: STA013$ from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-STA013$ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Encoders, Decoders, Converters - STA013$ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
STA013$
Encoders, Decoders, Converters STA013$
Audio Decoder IC Sound Cards, Players, Recorders 28-SO

Audio Decoder IC Sound Cards, Players, Recorders 28-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - STA013$ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
STA013$
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters STA013$
IC DECODER AUDIO 2.5 28SO

IC DECODER AUDIO 2.5 28SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 047327-STA013$ 709-STA013$ STA013$ STA013$
Product Name Interface - Interface - Encoders, Decoders, Converters - STA013$ Interface Transceiver IC Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Package Type 28-SO SO SOIC; 28-SOIC (0.295\", 7.50mm Width) 28-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4052BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CDIP (0.300\", 7.62mm)
View Details
Power Switch ICs - 1222931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type MSOP; Msop
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 26LS30FM/B - Rochester Electronics
Specs
Technology RS422
Package Type CFP
View Details
2 suppliers