Audio Processor Bass/Treble 28-Pin SO Product overview: STA013$013TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-STA013$013TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031040-STA013$013TR
Packaging: Reel - TR
Type: Audio Decoder
Applications: Sound Cards, Players, Recorders
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 28-SO
Analog Supply Voltage: 2.4 V to 3.6 V
Digital Supply Voltage: 2.4 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC DECODER AUDIO MPEG2.5 28SOIC
Interface - CODECs MPEG Audio Decoder
MPEG 2.5 LAYER III AUDIO DECODER, SOIC28; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Audio Decoder IC Sound Cards, Players, Recorders 28-SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 709-STA013$013TR | 031040-STA013$013TR | STA013$013TR | STA013$013TR | 04AJ4699 | STA013$013TR |
| Product Name | Interface Transceiver IC | Interface - Interface - Encoders, Decoders, Converters - STA013$013TR | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters | Interface - CODECs | Mpeg 2.5 Layer Iii Audio Decoder, Soic28; Msl Stmicroelectronics | Encoders, Decoders, Converters |
| Device Type | Transceiver | Sample Rate Converter; Sensor Interface | Sample Rate Converter |