ST9 ST9 Microcontroller IC 8/16-Bit 24MHz 128KB (128K x 8) FLASH
8-Bit 24MHz FLASH MCU, 128KB, LQFP-100, 5V, I2C, SPI, CAN Product overview: ST92F150CV1TB from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24MHz, 128KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24MHz, 128KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST92F150CV1TB can be used for catalog matching and distributor lookup.
IC MCU 8/16BIT 128KB FLSH 100QFP
ST9 ST9 Microcontroller IC 8/16-Bit 24MHz 128KB (128K x 8) FLASH
IC MCU 8/16BIT 128KB FLSH 100QFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-4883-ND | 685-ST92F150CV1TB | ST92F150CV1TB | ST92F150CV1TB | ST92F150CV1TB |
| Product Name | Microcontrollers | 8-bit 24MHz 128KB 5V Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 16 Bit | 8 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 16x10b | ||||
| RAM | 4 KB | 6 KB | 4 KB | 4 KB | |
| ROM | 128 KB |