STMicroelectronics 16-bit 24MHz Embedded Microcontroller MCU ST90R158Q6

Description
16-BIT, 24MHz, MICROCONTROLLER, PQFP80, PLASTIC, QFP-80 Product overview: ST90R158Q6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST90R158Q6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-BIT, 24MHz, MICROCONTROLLER, PQFP80, PLASTIC, QFP-80 Product overview: ST90R158Q6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST90R158Q6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 24MHz Embedded Microcontroller MCU - 685-ST90R158Q6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 24MHz Embedded Microcontroller MCU
685-ST90R158Q6
16-bit 24MHz Embedded Microcontroller MCU 685-ST90R158Q6
16-BIT, 24MHz, MICROCONTROLLER, PQFP80, PLASTIC, QFP-80 Product overview: ST90R158Q6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST90R158Q6 can be used for catalog matching and distributor lookup.

16-BIT, 24MHz, MICROCONTROLLER, PQFP80, PLASTIC, QFP-80 Product overview: ST90R158Q6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST90R158Q6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263171-ST90R158Q6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263171-ST90R158Q6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263171-ST90R158Q6
Win Source Part Number: 1263171-ST90R158Q6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: ST9 Core Processor: ST9 Speed: 24MHz Package: Bulk Standard Package: 396 Mounting: SMD (SMT) Core Size: 8/16-Bit Connectivity: EBI/EMI, I2C, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 67 Program Memory Type: ROMless RAM Size: 2K x 8 Data Converters: A/D 8x8b Oscillator Type: External Package / Case: 80-BQFP Supplier Device Package: 80-PQFP (14x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: ST90R Product Status: Obsolete

Win Source Part Number: 1263171-ST90R158Q6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST9
Core Processor: ST9
Speed: 24MHz
Package: Bulk
Standard Package: 396
Mounting: SMD (SMT)
Core Size: 8/16-Bit
Connectivity: EBI/EMI, I2C, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 67
Program Memory Type: ROMless
RAM Size: 2K x 8
Data Converters: A/D 8x8b
Oscillator Type: External
Package / Case: 80-BQFP
Supplier Device Package: 80-PQFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST90R
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - ST90R158Q6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST90R158Q6
Microcontrollers ST90R158Q6
ST9 ST9 Microcontroller IC 8/16-Bit 24MHz ROMless 80-PQFP (14x20)

ST9 ST9 Microcontroller IC 8/16-Bit 24MHz ROMless 80-PQFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST90R158Q6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST90R158Q6
Integrated Circuits (ICs) - Embedded - Microcontrollers ST90R158Q6
IC MCU 8/16BIT ROMLESS 80PQFP

IC MCU 8/16BIT ROMLESS 80PQFP

Supplier's Site
Embedded - Microcontrollers - ST90R158Q6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST90R158Q6
Embedded - Microcontrollers ST90R158Q6
IC MCU 8/16BIT ROMLESS 80PQFP

IC MCU 8/16BIT ROMLESS 80PQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST90R158Q6 1263171-ST90R158Q6 ST90R158Q6 ST90R158Q6 ST90R158Q6
Product Name 16-bit 24MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit
RAM 2 KB 2 KB 2 KB 2 KB
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts
Serial Interface I2C, SCI, SPI, EBI/EMI
Package Type Other; PQFP QFP; Other; 80-BQFP Other; 80-BQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C161KLM3VHAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers