STMicroelectronics, Inc. Integrated Circuits (ICs) - Interface - Telecom ST8500TR

Description
Win Source Part Number: 1260777-ST8500TR Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Function: Power Line Communication Modem (PLC) Interface: I2C, SPI, UART/USART Voltage - Supply: 2.3V ~ 2.75V, 3V ~ 3.6V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (7x7) Temperature Range - Operating: -40°C ~ 105°C ECCN: 5A002A2 STM Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18059-2,497-1805 9-1,497-18059-6 Base Product Number: ST85
Request a Quote Datasheet
Description
Win Source Part Number: 1260777-ST8500TR Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Function: Power Line Communication Modem (PLC) Interface: I2C, SPI, UART/USART Voltage - Supply: 2.3V ~ 2.75V, 3V ~ 3.6V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (7x7) Temperature Range - Operating: -40°C ~ 105°C ECCN: 5A002A2 STM Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18059-2,497-1805 9-1,497-18059-6 Base Product Number: ST85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1260777-ST8500TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1260777-ST8500TR
Integrated Circuits (ICs) - Interface - Telecom 1260777-ST8500TR
Win Source Part Number: 1260777-ST8500TR Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Function: Power Line Communication Modem (PLC) Interface: I2C, SPI, UART/USART Voltage - Supply: 2.3V ~ 2.75V, 3V ~ 3.6V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (7x7) Temperature Range - Operating: -40°C ~ 105°C ECCN: 5A002A2 STM Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18059-2,497-1805 9-1,497-18059-6 Base Product Number: ST85

Win Source Part Number: 1260777-ST8500TR
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Function: Power Line Communication Modem (PLC)
Interface: I2C, SPI, UART/USART
Voltage - Supply: 2.3V ~ 2.75V, 3V ~ 3.6V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-QFN (7x7)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: 5A002A2 STM
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18059-2,497-18059-1,497-18059-6
Base Product Number: ST85

Buy Now Datasheet
3.3V Interface Transceiver IC - 702-ST8500TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Interface Transceiver IC
702-ST8500TR
3.3V Interface Transceiver IC 702-ST8500TR
Power Line Communication Modem 3.3V 56-Pin VFQFPN EP T/R Product overview: ST8500TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ST8500TR can be used for catalog matching and distributor lookup.

Power Line Communication Modem 3.3V 56-Pin VFQFPN EP T/R Product overview: ST8500TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ST8500TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - ST8500TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
ST8500TR
Telecom ST8500TR
Telecom IC Power Line Communication Modem (PLC) 56-QFN (7x7)

Telecom IC Power Line Communication Modem (PLC) 56-QFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - ST8500TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
ST8500TR
Integrated Circuits (ICs) - Interface - Telecom ST8500TR
IC TELECOM INTERFACE 56QFN

IC TELECOM INTERFACE 56QFN

Supplier's Site
Telecom ST8500TR
IC TELECOM INTERFACE 56QFN

IC TELECOM INTERFACE 56QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260777-ST8500TR 702-ST8500TR ST8500TR ST8500TR ST8500TR
Product Name Integrated Circuits (ICs) - Interface - Telecom 3.3V Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 2.3V ~ 2.75V~ 3V ~ 3.6V 3V; 3.6V; Other; 2.3V ~ 2.75V, 3V ~ 3.6V 3V; 3.6V; Other Other; 2.3V ~ 2.75V, 3V ~ 3.6V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907222P - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114W-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CFlatpack
View Details
5.5V Interface Transceiver IC - 704-74AHC2G241GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2V ~ 5.5V
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI3201-GSR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers